Capital Lighting, Inc. 81497 Bathroom Fixtures-Three Lights 404968

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81497 Bathroom Fixtures-Three Lights - 404968 - Capital Lighting, Inc.
Columbus, OH, USA
81497 Bathroom Fixtures-Three Lights
404968
81497 Bathroom Fixtures-Three Lights 404968
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.50
Bulb
Type: Cfl/Gu24
Qty: 3
Wattage: 24
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404968
Product Name 81497 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details