Capital Lighting, Inc. 81461 Lamps-Table Lamps 404967

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
81461 Lamps-Table Lamps - 404967 - Capital Lighting, Inc.
Columbus, OH, USA
81461 Lamps-Table Lamps
404967
81461 Lamps-Table Lamps 404967
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Beige
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404967
Product Name 81461 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details