Capital Lighting, Inc. 81496 Bathroom Fixtures-Three Lights 404965

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81496 Bathroom Fixtures-Three Lights - 404965 - Capital Lighting, Inc.
Columbus, OH, USA
81496 Bathroom Fixtures-Three Lights
404965
81496 Bathroom Fixtures-Three Lights 404965
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 11.50
Bulb
Type: Cfl/Gu24
Qty: 3
Wattage: 24
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404965
Product Name 81496 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details