Capital Lighting, Inc. 82098 Semi-Flush Mts.-Bowl Style 404953

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Green Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Green Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82098 Semi-Flush Mts.-Bowl Style - 404953 - Capital Lighting, Inc.
Columbus, OH, USA
82098 Semi-Flush Mts.-Bowl Style
404953
82098 Semi-Flush Mts.-Bowl Style 404953
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Green Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 74.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Green
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404953
Product Name 82098 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details