Capital Lighting, Inc. 81503 Semi-Flush Mts.-Bowl Style 404934

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81503 Semi-Flush Mts.-Bowl Style - 404934 - Capital Lighting, Inc.
Columbus, OH, USA
81503 Semi-Flush Mts.-Bowl Style
404934
81503 Semi-Flush Mts.-Bowl Style 404934
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Cfl/Gu24 Qty: 3 Wattage: 24 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Cfl/Gu24
Qty: 3
Wattage: 24
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404934
Product Name 81503 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details