Capital Lighting, Inc. 81788 Pendants-Bowl Style 404929

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 53.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 53.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81788 Pendants-Bowl Style - 404929 - Capital Lighting, Inc.
Columbus, OH, USA
81788 Pendants-Bowl Style
404929
81788 Pendants-Bowl Style 404929
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 53.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 53.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404929
Product Name 81788 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details