Capital Lighting, Inc. 81798 Pendants-Glass Down 404924

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81798 Pendants-Glass Down - 404924 - Capital Lighting, Inc.
Columbus, OH, USA
81798 Pendants-Glass Down
404924
81798 Pendants-Glass Down 404924
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404924
Product Name 81798 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details