Capital Lighting, Inc. 81865 Island/Pool Table-4 Light + 404921

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81865 Island/Pool Table-4 Light + - 404921 - Capital Lighting, Inc.
Columbus, OH, USA
81865 Island/Pool Table-4 Light +
404921
81865 Island/Pool Table-4 Light + 404921
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404921
Product Name 81865 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details