Capital Lighting, Inc. 81710 Pendants-Drum Shade 404915

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Reg Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Reg Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81710 Pendants-Drum Shade - 404915 - Capital Lighting, Inc.
Columbus, OH, USA
81710 Pendants-Drum Shade
404915
81710 Pendants-Drum Shade 404915
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Reg Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: Reg
Qty: 3
Wattage: 100
Finish: Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404915
Product Name 81710 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details