Capital Lighting, Inc. 81719 Sconces-Pocket 404907

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olive Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olive Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81719 Sconces-Pocket - 404907 - Capital Lighting, Inc.
Columbus, OH, USA
81719 Sconces-Pocket
404907
81719 Sconces-Pocket 404907
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olive Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olive
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404907
Product Name 81719 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details