Capital Lighting, Inc. 82563 Sconces-Pocket 404799

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Steel Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Steel Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82563 Sconces-Pocket - 404799 - Capital Lighting, Inc.
Columbus, OH, USA
82563 Sconces-Pocket
404799
82563 Sconces-Pocket 404799
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Steel Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Steel
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404799
Product Name 82563 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details