Capital Lighting, Inc. 82759 Semi-Flush Mts.-Spot Lights 404798

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 14.00 Bulb Type: G4/G9 Qty: 18 Wattage: 10 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 14.00 Bulb Type: G4/G9 Qty: 18 Wattage: 10 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82759 Semi-Flush Mts.-Spot Lights - 404798 - Capital Lighting, Inc.
Columbus, OH, USA
82759 Semi-Flush Mts.-Spot Lights
404798
82759 Semi-Flush Mts.-Spot Lights 404798
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 14.00 Bulb Type: G4/G9 Qty: 18 Wattage: 10 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 14.00
Bulb
Type: G4/G9
Qty: 18
Wattage: 10
Finish: Bronze
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404798
Product Name 82759 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details