Capital Lighting, Inc. 82758 Sconces-Quad plus 404795

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Bronze Product Name: 15 Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Bronze Product Name: 15 Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82758 Sconces-Quad plus - 404795 - Capital Lighting, Inc.
Columbus, OH, USA
82758 Sconces-Quad plus
404795
82758 Sconces-Quad plus 404795
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Bronze Product Name: 15 Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: G4
Qty: 15
Wattage: 10
Finish: Bronze
Product Name: 15 Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404795
Product Name 82758 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details