Capital Lighting, Inc. 82751 Sconces-Quad plus 404791

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82751 Sconces-Quad plus - 404791 - Capital Lighting, Inc.
Columbus, OH, USA
82751 Sconces-Quad plus
404791
82751 Sconces-Quad plus 404791
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404791
Product Name 82751 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details