Capital Lighting, Inc. 98754 Pendants-Bowl Style 404786

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 36.00 Bulb Type: Candelabra Finish: Beige Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 36.00 Bulb Type: Candelabra Finish: Beige Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98754 Pendants-Bowl Style - 404786 - Capital Lighting, Inc.
Columbus, OH, USA
98754 Pendants-Bowl Style
404786
98754 Pendants-Bowl Style 404786
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 36.00 Bulb Type: Candelabra Finish: Beige Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 36.00
Bulb
Type: Candelabra
Finish: Beige
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404786
Product Name 98754 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details