Capital Lighting, Inc. 82761 Lamps-Table Lamps 404777

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: G4 Qty: 6 Wattage: 10 Finish: Bronze Product Name: Six Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: G4 Qty: 6 Wattage: 10 Finish: Bronze Product Name: Six Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
82761 Lamps-Table Lamps - 404777 - Capital Lighting, Inc.
Columbus, OH, USA
82761 Lamps-Table Lamps
404777
82761 Lamps-Table Lamps 404777
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: G4 Qty: 6 Wattage: 10 Finish: Bronze Product Name: Six Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: G4
Qty: 6
Wattage: 10
Finish: Bronze
Product Name: Six Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404777
Product Name 82761 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details