Capital Lighting, Inc. 82803 Lamps-Floor Lamps 404775

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 72.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 72.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
82803 Lamps-Floor Lamps - 404775 - Capital Lighting, Inc.
Columbus, OH, USA
82803 Lamps-Floor Lamps
404775
82803 Lamps-Floor Lamps 404775
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 72.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 72.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404775
Product Name 82803 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details