Capital Lighting, Inc. 82797 Sconces-Double Candle 404773

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82797 Sconces-Double Candle - 404773 - Capital Lighting, Inc.
Columbus, OH, USA
82797 Sconces-Double Candle
404773
82797 Sconces-Double Candle 404773
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404773
Product Name 82797 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details