Capital Lighting, Inc. 82848 Sconces-Single Candle 404767

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82848 Sconces-Single Candle - 404767 - Capital Lighting, Inc.
Columbus, OH, USA
82848 Sconces-Single Candle
404767
82848 Sconces-Single Candle 404767
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404767
Product Name 82848 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details