Capital Lighting, Inc. 82880 Pendants-Bowl Style 404766

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Rust Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Rust Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82880 Pendants-Bowl Style - 404766 - Capital Lighting, Inc.
Columbus, OH, USA
82880 Pendants-Bowl Style
404766
82880 Pendants-Bowl Style 404766
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Rust Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 46.50
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Rust
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404766
Product Name 82880 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details