Capital Lighting, Inc. 98524 Large Chandeliers-Candle 404759

Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 60.00 Bulb Type: Medium Finish: Xag 59rwg Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 60.00 Bulb Type: Medium Finish: Xag 59rwg Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98524 Large Chandeliers-Candle - 404759 - Capital Lighting, Inc.
Columbus, OH, USA
98524 Large Chandeliers-Candle
404759
98524 Large Chandeliers-Candle 404759
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 60.00 Bulb Type: Medium Finish: Xag 59rwg Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 60.00
Bulb
Type: Medium
Finish: Xag 59rwg
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404759
Product Name 98524 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details