Capital Lighting, Inc. 98675 Island/Pool Table-4 Light + 404750

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98675 Island/Pool Table-4 Light + - 404750 - Capital Lighting, Inc.
Columbus, OH, USA
98675 Island/Pool Table-4 Light +
404750
98675 Island/Pool Table-4 Light + 404750
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404750
Product Name 98675 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details