Capital Lighting, Inc. 85648 Lamps-Accent Lamps 404732

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
85648 Lamps-Accent Lamps - 404732 - Capital Lighting, Inc.
Columbus, OH, USA
85648 Lamps-Accent Lamps
404732
85648 Lamps-Accent Lamps 404732
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404732
Product Name 85648 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details