Capital Lighting, Inc. 98408 Mid. Chandeliers-Candle 404720

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 57.00 Bulb Type: Medium Finish: Black Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 57.00 Bulb Type: Medium Finish: Black Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98408 Mid. Chandeliers-Candle - 404720 - Capital Lighting, Inc.
Columbus, OH, USA
98408 Mid. Chandeliers-Candle
404720
98408 Mid. Chandeliers-Candle 404720
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 57.00 Bulb Type: Medium Finish: Black Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 57.00
Bulb
Type: Medium
Finish: Black
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404720
Product Name 98408 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details