Capital Lighting, Inc. 98050 Large Chandeliers-Glass Shade 404718

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 60 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 60 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98050 Large Chandeliers-Glass Shade - 404718 - Capital Lighting, Inc.
Columbus, OH, USA
98050 Large Chandeliers-Glass Shade
404718
98050 Large Chandeliers-Glass Shade 404718
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 60 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 48.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404718
Product Name 98050 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details