Capital Lighting, Inc. 98049 Exterior -Post/Pier Head 404712

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bai/Av Craftsman Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bai/Av Craftsman Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
98049 Exterior -Post/Pier Head - 404712 - Capital Lighting, Inc.
Columbus, OH, USA
98049 Exterior -Post/Pier Head
404712
98049 Exterior -Post/Pier Head 404712
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bai/Av Craftsman Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bai/Av Craftsman
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404712
Product Name 98049 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details