Capital Lighting, Inc. 98195 Bathroom Fixtures-Three Lights 404702

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Amber Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Amber Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98195 Bathroom Fixtures-Three Lights - 404702 - Capital Lighting, Inc.
Columbus, OH, USA
98195 Bathroom Fixtures-Three Lights
404702
98195 Bathroom Fixtures-Three Lights 404702
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Amber Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Amber
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404702
Product Name 98195 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details