Capital Lighting, Inc. 99537 Pendants-Bowl Style 404698

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99537 Pendants-Bowl Style - 404698 - Capital Lighting, Inc.
Columbus, OH, USA
99537 Pendants-Bowl Style
404698
99537 Pendants-Bowl Style 404698
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Amber
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404698
Product Name 99537 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details