Capital Lighting, Inc. 99526 Large Chandeliers-Glass Shade 404696

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cinnamon Coffee Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cinnamon Coffee Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99526 Large Chandeliers-Glass Shade - 404696 - Capital Lighting, Inc.
Columbus, OH, USA
99526 Large Chandeliers-Glass Shade
404696
99526 Large Chandeliers-Glass Shade 404696
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cinnamon Coffee Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 46.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cinnamon Coffee
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404696
Product Name 99526 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details