Capital Lighting, Inc. 99535 Mini Pendants-Rod 404695

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 14.00 Bulb Type: Bi Pin H Qty: 1 Wattage: 50 Finish: Clear Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 14.00 Bulb Type: Bi Pin H Qty: 1 Wattage: 50 Finish: Clear Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99535 Mini Pendants-Rod - 404695 - Capital Lighting, Inc.
Columbus, OH, USA
99535 Mini Pendants-Rod
404695
99535 Mini Pendants-Rod 404695
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 14.00 Bulb Type: Bi Pin H Qty: 1 Wattage: 50 Finish: Clear Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 14.00
Bulb
Type: Bi Pin H
Qty: 1
Wattage: 50
Finish: Clear Sandblasted
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404695
Product Name 99535 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details