Capital Lighting, Inc. 99602 Lamps-Floor Lamps 404678

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
99602 Lamps-Floor Lamps - 404678 - Capital Lighting, Inc.
Columbus, OH, USA
99602 Lamps-Floor Lamps
404678
99602 Lamps-Floor Lamps 404678
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404678
Product Name 99602 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details