Capital Lighting, Inc. 99725 Lamps-Table Lamps 404660

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Purple Pr Pink Pbnawr Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Purple Pr Pink Pbnawr Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
99725 Lamps-Table Lamps - 404660 - Capital Lighting, Inc.
Columbus, OH, USA
99725 Lamps-Table Lamps
404660
99725 Lamps-Table Lamps 404660
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Purple Pr Pink Pbnawr Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Purple Pr Pink Pbnawr
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404660
Product Name 99725 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details