Capital Lighting, Inc. 99648 Pendants-Bowl Style 404640

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Antique Copper Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Antique Copper Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99648 Pendants-Bowl Style - 404640 - Capital Lighting, Inc.
Columbus, OH, USA
99648 Pendants-Bowl Style
404640
99648 Pendants-Bowl Style 404640
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Antique Copper Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 60.00
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Antique Copper
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404640
Product Name 99648 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details