Capital Lighting, Inc. 99777 Pendants-Bowl Style 404633

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99777 Pendants-Bowl Style - 404633 - Capital Lighting, Inc.
Columbus, OH, USA
99777 Pendants-Bowl Style
404633
99777 Pendants-Bowl Style 404633
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: White
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404633
Product Name 99777 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details