Capital Lighting, Inc. 99822 Mini Pendants-4+Light Cluster 404632

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Bulb Type: T10 Qty: 10 Wattage: 40 Finish: Pewter Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Bulb Type: T10 Qty: 10 Wattage: 40 Finish: Pewter Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99822 Mini Pendants-4+Light Cluster - 404632 - Capital Lighting, Inc.
Columbus, OH, USA
99822 Mini Pendants-4+Light Cluster
404632
99822 Mini Pendants-4+Light Cluster 404632
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Bulb Type: T10 Qty: 10 Wattage: 40 Finish: Pewter Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 39.00
Bulb
Type: T10
Qty: 10
Wattage: 40
Finish: Pewter
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404632
Product Name 99822 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details