Capital Lighting, Inc. 99783 Bathroom Fixtures-Three Lights 404631

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cafe Noir/Green Trees Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cafe Noir/Green Trees Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99783 Bathroom Fixtures-Three Lights - 404631 - Capital Lighting, Inc.
Columbus, OH, USA
99783 Bathroom Fixtures-Three Lights
404631
99783 Bathroom Fixtures-Three Lights 404631
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cafe Noir/Green Trees Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cafe Noir/Green Trees
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404631
Product Name 99783 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details