Capital Lighting, Inc. 99842 Sconces-Pocket 404617

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Bulb Type: Led Qty: 3 Wattage: 3 Finish: Wrought Iron Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Bulb Type: Led Qty: 3 Wattage: 3 Finish: Wrought Iron Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99842 Sconces-Pocket - 404617 - Capital Lighting, Inc.
Columbus, OH, USA
99842 Sconces-Pocket
404617
99842 Sconces-Pocket 404617
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Bulb Type: Led Qty: 3 Wattage: 3 Finish: Wrought Iron Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Bulb
Type: Led
Qty: 3
Wattage: 3
Finish: Wrought Iron
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404617
Product Name 99842 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details