Capital Lighting, Inc. 99991 Pendants-Bowl Style 404607

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99991 Pendants-Bowl Style - 404607 - Capital Lighting, Inc.
Columbus, OH, USA
99991 Pendants-Bowl Style
404607
99991 Pendants-Bowl Style 404607
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wrought Iron
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404607
Product Name 99991 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details