Capital Lighting, Inc. 4883PZ Mid. Chandeliers-Candle 404506

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pearl Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pearl Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4883PZ Mid. Chandeliers-Candle - 404506 - Capital Lighting, Inc.
Columbus, OH, USA
4883PZ Mid. Chandeliers-Candle
404506
4883PZ Mid. Chandeliers-Candle 404506
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pearl Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pearl Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404506
Product Name 4883PZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details