Capital Lighting, Inc. 98910 Sconces-Pocket 404479

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98910 Sconces-Pocket - 404479 - Capital Lighting, Inc.
Columbus, OH, USA
98910 Sconces-Pocket
404479
98910 Sconces-Pocket 404479
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Red
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404479
Product Name 98910 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details