Capital Lighting, Inc. 99430 Mini Pendants-Cable 404459

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99430 Mini Pendants-Cable - 404459 - Capital Lighting, Inc.
Columbus, OH, USA
99430 Mini Pendants-Cable
404459
99430 Mini Pendants-Cable 404459
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404459
Product Name 99430 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details