Capital Lighting, Inc. 99437 Mini Pendants-3 Light Cluster 404456

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: T6.5 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: T6.5 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99437 Mini Pendants-3 Light Cluster - 404456 - Capital Lighting, Inc.
Columbus, OH, USA
99437 Mini Pendants-3 Light Cluster
404456
99437 Mini Pendants-3 Light Cluster 404456
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: T6.5 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: T6.5
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404456
Product Name 99437 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details