Capital Lighting, Inc. 98995 Pendants-Other 404446

Description
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98995 Pendants-Other - 404446 - Capital Lighting, Inc.
Columbus, OH, USA
98995 Pendants-Other
404446
98995 Pendants-Other 404446
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404446
Product Name 98995 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details