Capital Lighting, Inc. 99163 Pendants-Bowl Style 404431

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 54.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Purple Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 54.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Purple Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99163 Pendants-Bowl Style - 404431 - Capital Lighting, Inc.
Columbus, OH, USA
99163 Pendants-Bowl Style
404431
99163 Pendants-Bowl Style 404431
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 54.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Purple Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 54.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Purple
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404431
Product Name 99163 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details