Capital Lighting, Inc. 99220 Sconces-Pocket 404416

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99220 Sconces-Pocket - 404416 - Capital Lighting, Inc.
Columbus, OH, USA
99220 Sconces-Pocket
404416
99220 Sconces-Pocket 404416
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404416
Product Name 99220 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details