Capital Lighting, Inc. 99238 Mid. Chandeliers-Candle 404413

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 35.00 Bulb Type: Medium Qty: 9 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 35.00 Bulb Type: Medium Qty: 9 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99238 Mid. Chandeliers-Candle - 404413 - Capital Lighting, Inc.
Columbus, OH, USA
99238 Mid. Chandeliers-Candle
404413
99238 Mid. Chandeliers-Candle 404413
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 35.00 Bulb Type: Medium Qty: 9 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 35.00
Bulb
Type: Medium
Qty: 9
Finish: Antique Copper
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404413
Product Name 99238 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details