Capital Lighting, Inc. P362-2-066C Lamps-Table Lamps 404294

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Weight: 18.7 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Parchment
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Weight: 18.7 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Parchment

Suppliers

Company
Product
Description
Supplier Links
P362-2-066C Lamps-Table Lamps - 404294 - Capital Lighting, Inc.
Columbus, OH, USA
P362-2-066C Lamps-Table Lamps
404294
P362-2-066C Lamps-Table Lamps 404294
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Weight: 18.7 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Parchment

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 18.7
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Parchment

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404294
Product Name P362-2-066C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details