Capital Lighting, Inc. P445-1-640A Mini Pendants-Cable 404263

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: Other Weight: 3.3 Product Name: Four Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: Other Weight: 3.3 Product Name: Four Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
P445-1-640A Mini Pendants-Cable - 404263 - Capital Lighting, Inc.
Columbus, OH, USA
P445-1-640A Mini Pendants-Cable
404263
P445-1-640A Mini Pendants-Cable 404263
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: G24q-1 GU24 Qty: 1 Wattage: 13 Finish: Other Weight: 3.3 Product Name: Four Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Bulb
Type: G24q-1 GU24
Qty: 1
Wattage: 13
Finish: Other
Weight: 3.3
Product Name: Four Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404263
Product Name P445-1-640A Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details