Capital Lighting, Inc. P446-077 Mini Pendants-Cable 404236

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: G40 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: G40 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P446-077 Mini Pendants-Cable - 404236 - Capital Lighting, Inc.
Columbus, OH, USA
P446-077 Mini Pendants-Cable
404236
P446-077 Mini Pendants-Cable 404236
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: G40 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.50
Bulb
Type: G40
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 6.6
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404236
Product Name P446-077 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details