Capital Lighting, Inc. P448-077 Mini Pendants-Cable 404233

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.50 Bulb Type: G30 Qty: 1 Wattage: 100 Finish: Chrome Weight: 21.49 Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.50 Bulb Type: G30 Qty: 1 Wattage: 100 Finish: Chrome Weight: 21.49 Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P448-077 Mini Pendants-Cable - 404233 - Capital Lighting, Inc.
Columbus, OH, USA
P448-077 Mini Pendants-Cable
404233
P448-077 Mini Pendants-Cable 404233
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.50 Bulb Type: G30 Qty: 1 Wattage: 100 Finish: Chrome Weight: 21.49 Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.50
Bulb
Type: G30
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 21.49
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404233
Product Name P448-077 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details